EN
  • EN
  • DE
  • IT

MC78L15A

Part No MC78L15A
Manufacturer Boca Semiconductor Corporation
Description 3-TERMINAL 0.1A NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer Boca Semiconductor Corporation
Manufacturer Homepage www.bocasemi.com
RoHS State Request Verification
Win Source Part Number 739889-MC78L15A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC78L15A CAD Model

Description

The MC78L15A is a three-terminal positive regulator suitable for a wide range of applications. It is designed to provide a fixed output voltage of 15V with a low dropout voltage and minimal external components, making it easy to use and cost-effective.

Applications:

  • Voltage Regulation in Consumer Electronics: Used in devices like televisions, audio equipment, and small appliances to ensure stable voltage supply.
  • Power Supply for Microcontrollers: Provides a regulated 15V supply for powering microcontrollers and related circuitry in embedded systems.
  • Post Regulation for Switching Power Supplies: Can be used to further regulate the output of a switching power supply to achieve higher accuracy.
  • Battery Chargers: Used in simple battery charging circuits to provide a constant voltage for charging batteries.
  • Linear Regulators in Instrumentation: Provides stable voltage for sensitive circuits in measurement and testing equipment.

Features:

  • Fixed Output Voltage: Provides a stable 15V output voltage, eliminating the need for external voltage dividers.
  • Low Dropout Voltage: Operates with a low difference between the input and output voltage, improving efficiency.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage in case of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds a safe limit, preventing overheating.
  • Output Transistor Safe-Area Compensation: Reduces stress on the output transistor, improving reliability.
  • Available in Multiple Packages: Offered in various packages such as TO-92 and SO-8 for flexible mounting options.

Benefits:

  • Simplified Circuit Design: Requires minimal external components, reducing design complexity and cost.
  • Improved System Reliability: Short-circuit and thermal overload protection enhance system robustness.
  • Stable Voltage Supply: Ensures consistent performance of connected circuitry by providing a regulated 15V output.
  • Cost-Effective Solution: Offers a simple and affordable voltage regulation solution.
  • Easy to Use: Simple pinout and minimal external components make it easy to integrate into various applications.

Technical Specifications:

The MC78L15A typically operates with an input voltage range of 17.5V to 30V. It can deliver an output current of up to 100mA. The dropout voltage is typically around 2V at the rated current. The device also features a low quiescent current, which helps to minimize power consumption.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess