EN
  • EN
  • DE

BHI260AB

Part No BHI260AB
Manufacturer Bosch Sensortec
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description ACCEL/GYRO W/MEMORY / Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Manufacturer Bosch Sensortec
Packaging Reel - TR
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Case / Package 44-VFLGA Module
Supplier Device Package 44-LGA (3x3)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 0273.141.367-1NV,828-BHI260ABCT,828-BHI260ABTR,828-BHI260ABDKR
Standard Package 5,000
Win Source Part Number 1336521-BHI260AB
Ultra Librarian 3D Model Ultra Librarian BHI260AB CAD Model

Description

The Bosch Sensortec BHI260AB is a 6-axis motion sensor with an accelerometer and gyroscope.

  • Features: accelerometer and gyroscope
  • Mounting Type: surface mountable
  • Output Type: I2C or SPI
  • Package: 44-LGA (3x3)
  • Package Quantity: 5,000
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

STMicroelectronics
Linear IC's
Need more? Email Us
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $748.2186
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
STMicroelectronics
AUTOMOTIVE SENSORS
Lowest to $17.7527
TDK InvenSense
IMUs - Inertial Measurement Units High FSR (32 G, 4000 dps) 6-Axis MEMS MotionTrackingTM IMU
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess