EN
  • EN
  • DE

TST1284A-1

Part No TST1284A-1
Manufacturer Bothhand USA, LP.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 396473-TST1284A-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TST1284A-1 CAD Model

Description

The TST1284A-1 is a through-hole terminal block manufactured by Bothhand USA, LP. As a component designed for electrical connections, it offers a means to securely and efficiently connect wires and cables in a variety of applications. The design allows for relatively straightforward installation and maintenance.

Applications

  • Power distribution boards: Connects incoming and outgoing power lines in distribution panels.
  • Motor control centers: Used for wiring motors, starters, and other motor control equipment.
  • Security systems: Facilitates connections for sensors, alarms, and control panels in security installations.
  • Test and measurement equipment: Provides a reliable connection point for instruments and probes.
  • General electrical wiring: Suitable for various general-purpose wiring applications where secure and organized connections are required.

Features

  • Through-hole design: Allows for secure mounting to printed circuit boards or panels.
  • Multiple connection points: Offers several terminals for connecting multiple wires.
  • Robust material construction: Built with durable materials capable of withstanding industrial environments.
  • Screw terminals: Features screw terminals for secure and reliable wire clamping.
  • Clearly marked terminals: Typically includes markings for easy identification of connection points.

Benefits

  • Improved wire management: Simplifies wiring and reduces the likelihood of errors.
  • Simplified maintenance: Enables quick and easy disconnection and reconnection during maintenance or repairs.
  • Reliable connections: Screw terminals ensure a secure and vibration-resistant connection.
  • Versatile use: Suitable for a wide array of electrical applications.
  • Increased safety: Offers a safe and organized method for managing electrical connections.

Additional Details

The TST1284A-1 is generally constructed from a durable plastic housing and metal screw terminals. The housing material is often selected for its insulating properties and resistance to environmental factors. The screw terminals are typically made of plated metal to resist corrosion and ensure good electrical conductivity. The terminal block is designed to accept a range of wire gauges, and it's important to use the correct wire size for a secure and reliable connection. The datasheet for the TST1284A-1 provides specifics regarding voltage and current ratings, operating temperature ranges, and proper installation procedures. Adhering to the manufacturer's recommendations is critical for ensuring safe and reliable operation. Regular inspection of connections and re-tightening of screws as needed can help to maintain the integrity of the wiring over time.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess