EN
  • EN
  • DE

712S844MT1616-A

Part No 712S844MT1616-A
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Description Connector Accessory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080745-712S844MT1616-A
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 712S844MT1616-A CAD Model

Description

The 712S844MT1616-A is a connector manufactured by Glenair, Inc. It is part of their series of high-performance connectors designed for demanding environments. These connectors are known for their robust construction, reliability, and ability to maintain signal integrity in harsh conditions.

Applications

  • Aerospace: Used in aircraft avionics, communication systems, and control systems where high reliability and resistance to vibration and extreme temperatures are critical.
  • Military: Employed in military vehicles, communication equipment, and weapon systems, requiring ruggedness and secure connections.
  • Industrial: Suitable for heavy machinery, automation equipment, and control panels that operate in harsh industrial environments.
  • Marine: Used in shipbuilding, underwater communication devices and oceanographic research equipment because of its resistance to corrosion.

Features

  • High-Density Contacts: Provides a large number of signal connections in a compact size, maximizing space utilization.
  • EMI/RFI Shielding: Offers superior electromagnetic interference and radio frequency interference shielding, ensuring signal integrity in noisy environments.
  • Environmental Sealing: Designed with robust seals to prevent the ingress of moisture, dust, and other contaminants, ensuring reliable performance in harsh conditions.
  • Durable Construction: Made from high-quality materials that provide excellent resistance to vibration, shock, and extreme temperatures.
  • Variety of Contact Arrangements: Available in various contact arrangements to meet specific application requirements.

Benefits

  • Improved Reliability: The rugged construction and environmental sealing ensure reliable performance in demanding environments, minimizing downtime and maintenance costs.
  • Enhanced Signal Integrity: The EMI/RFI shielding and high-density contacts maintain signal integrity, ensuring accurate and reliable data transmission.
  • Space Savings: The compact size and high-density contacts maximize space utilization, allowing for more efficient designs.
  • Simplified Installation: Designed for easy installation and maintenance, reducing installation time and labor costs.
  • Long Service Life: High-quality materials and construction ensure a long service life, providing a cost-effective solution for demanding applications.

Additional Details

The 712S844MT1616-A connector typically features a threaded coupling mechanism for secure and reliable connections. The materials used in its construction often include aluminum alloy with various plating options to provide corrosion resistance. Contact materials are typically gold-plated to ensure low contact resistance and high signal integrity. Specific electrical and mechanical specifications will vary based on the exact configuration, but generally, these connectors are designed to meet or exceed relevant industry standards for performance and reliability.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess