EN
  • EN
  • DE

PN5180A0HNC1,518

Part No PN5180A0HNC1,518
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 2.7 - 5.5 V 13.56 MHz NFC High-power NFC Frontend - HVQFN- 40 Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 13.56 MHz
Interface SPI, UART
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
RoHS Compliant
Win Source Part Number 1000535-PN5180A0HNC1,518
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN5180A0HNC1,518 CAD Model

Description

The NXP PN5180A0HNC1,518 is a highly integrated Near Field Communication (NFC) frontend module that is designed for a range of applications, including point-of-sale terminals, access control, and IoT devices. It supports a wide variety of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, making it a versatile choice for designers looking to implement NFC in their products.

This advanced NFC module is built to address the needs of high-performance, low-power devices that require robust communication and enhanced user experiences. The PN5180A0HNC1,518 is equipped with an efficient power management system, which ensures minimal power consumption during various modes of operation, thus extending the battery life of portable devices.

One of the standout features of the PN5180A0HNC1,518 is its Dynamic Power Control (DPC) which optimizes the RF field strength, ensuring reliable communication with various card and tag types while reducing the overall system power consumption. Additionally, the module's Active Load Modulation (ALM) enables communication with small form factor and low-power NFC tags, which is critical for the expanding IoT market.

The module also features an advanced Adaptive Waveform Control (AWC) that adjusts the signal shape in real-time to deliver high performance even in the presence of noise and other environmental factors. This ensures a high degree of interoperability and a smooth user experience in diverse operating conditions.

For developers, the PN5180A0HNC1,518 comes with comprehensive support and development tools, including software libraries and reference designs, which help to speed up the design and integration process. Its SPI interface allows for easy connection to a host microcontroller, and the module's small footprint and low profile make it suitable for space-constrained applications.

In summary, the NXP PN5180A0HNC1,518 NFC frontend module is a powerful, efficient, and versatile solution for adding NFC capabilities to a wide range of electronic devices. Its robust feature set and support for multiple NFC protocols make it an ideal choice for developers looking to create innovative products in the connected world.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess