EN
  • EN
  • DE

2NBS08-RSP-006LF

Part No 2NBS08-RSP-006LF
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036455-2NBS08-RSP-006LF
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2NBS08-RSP-006LF CAD Model

Description

The 2NBS08-RSP-006LF is a surge protection device manufactured by Bourns, Inc. It belongs to the Bourns POWrFuse product line and is specifically designed to protect sensitive electronic equipment from transient overvoltage events, such as lightning strikes and power surges. This device is a TVS (Transient Voltage Suppressor) diode array.

Applications

  • Data lines protection
  • I/O ports protection
  • Microcontroller protection
  • Industrial control systems
  • Telecom equipment

Features

  • Low clamping voltage
  • Fast response time
  • Small footprint
  • RoHS compliant
  • Surface mount packaging

Benefits

  • Protects sensitive electronics from damage due to surge events
  • Improves system reliability
  • Reduces downtime
  • Easy to integrate into existing designs
  • Complies with environmental regulations

Additional Details

The 2NBS08-RSP-006LF is designed to protect up to eight lines. It typically comes in an SOIC-8 package. The "LF" suffix signifies that the component is lead-free. The key parameters for this device include its standoff voltage (the normal operating voltage), its clamping voltage (the maximum voltage that the device will allow during a surge), and its peak pulse current rating (the maximum surge current that the device can handle without damage).

When a transient voltage exceeds the device's standoff voltage, the TVS diodes within the 2NBS08-RSP-006LF rapidly turn on and clamp the voltage to a safe level, diverting the excess current away from the protected circuitry. The fast response time ensures that the surge is suppressed quickly, preventing damage to sensitive components. This device is particularly useful in applications where space is limited and reliable surge protection is critical.

Proper board layout is essential for effective surge protection. The 2NBS08-RSP-006LF should be placed as close as possible to the I/O connector or other potential entry points for surges. The ground connections should be short and wide to minimize inductance and ensure effective current diversion.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess