EN
  • EN
  • DE

3266P-1-503LF

Part No 3266P-1-503LF
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description 1/4 Square Trimming Potentiometer | TRIMMER 50KOHM 0.25W PC PIN SIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Tube
Resistance 50 kOhms
Power (W) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Parts Dimension Rectangular - 0.250" x 0.174" Face x 0.174" H (6.35mm x 4.42mm x 4.42mm)
Family Part Number 3266P
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1128130-3266P-1-503LF
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3266P-1-503LF CAD Model

Description

The Bourns 3266P-1-503LF is a 1/4" square multi-turn trimming potentiometer designed for precision adjustments in electronic circuits. This potentiometer is part of the Bourns 3266 series, known for its compact size, high stability, and reliable performance. It is commonly used for calibration and fine-tuning applications.

Applications:

  • Calibration Circuits: Used for calibrating sensors, amplifiers, and other electronic components.
  • Feedback Control: Employed in feedback control systems for adjusting gain and offset.
  • Voltage Adjustment: Integrated into voltage regulators and power supplies for fine-tuning voltage levels.
  • Current Adjustment: Utilized in current sources and current limiting circuits.
  • Audio Equipment: Found in audio amplifiers and mixers for adjusting volume and tone.

Features:

  • Multi-Turn Adjustment: Provides precise and fine-tuning capabilities.
  • Sealed Construction: Protects against dust and moisture.
  • Compact Size: Allows for high-density board mounting.
  • High Stability: Ensures stable resistance values over time and temperature.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Precise Adjustment: Enables accurate calibration and fine-tuning.
  • Long Lifespan: Designed for long-term reliability and durability.
  • Stable Performance: Ensures consistent performance over a wide range of conditions.
  • Easy Installation: Simple and quick mounting process.
  • Environmentally Friendly: Complies with environmental regulations.

The 3266P-1-503LF from Bourns is a versatile and reliable trimming potentiometer suited for a wide range of applications requiring precise adjustments. Its multi-turn design allows for fine-tuning, and the sealed construction protects against environmental contaminants. The compact size makes it ideal for high-density circuit boards. This potentiometer is commonly used in calibration circuits, voltage regulators, and audio equipment where accurate and stable resistance values are critical. The RoHS compliance ensures that it meets environmental standards. Its robust construction and high stability make it a trusted choice for electronic designers and manufacturers.

You May Also Be Interested in

Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess