EN
  • EN
  • DE

3296Y-Y91-222LF

Part No 3296Y-Y91-222LF
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER-3/8" SQ MT CERMET / 2.2 kOhms Trimmer Potentiometer Cermet Turn
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Bourns Inc.
Package Tube
Resistance 2.2 kOhms
Resistive Material Cermet
Dimension Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
Base Product Number 3296Y
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8050
Standard Package 50
Win Source Part Number 1038093-3296Y-Y91-222LF
Ultra Librarian 3D Model Ultra Librarian 3296Y-Y91-222LF CAD Model

Description

The 3296Y-Y91-222LF is a multi-turn trimming potentiometer manufactured by Bourns Inc. It's designed for precision adjustment of electrical circuits in a wide array of applications. This potentiometer allows for fine-tuning of resistance values, making it ideal for calibration and control settings.

Applications:

  • Calibration of electronic circuits
  • Gain control in amplifiers
  • Offset voltage adjustment
  • Precision voltage division
  • Sensor trimming
  • Feedback control loops

Features:

  • Multi-Turn Adjustment: Allows for precise and repeatable resistance settings.
  • Sealed Construction: Protects against dust, moisture, and other environmental contaminants.
  • Cermet Element: Provides excellent stability and long-term reliability.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards.
  • Compact Size: Saves valuable board space.
  • Lead-Free: RoHS compliant for environmental friendliness.

Benefits:

  • Precise Adjustment: Enables fine-tuning of circuit parameters.
  • High Stability: Maintains resistance value over time and temperature.
  • Long Lifespan: Durable construction ensures long-term performance.
  • Easy to Use: Simple to adjust with a screwdriver.
  • Reliable Performance: Consistent and accurate resistance settings.

Additional Details:

The Bourns 3296Y-Y91-222LF has a resistance value of 2.2k Ohms. It typically features a power rating of 0.5 Watts at 70°C. The mechanical rotation is 25 turns nominal, allowing for very precise adjustment. The temperature coefficient is typically ±100 ppm/°C. The cermet element provides excellent resistance to wear and ensures long-term stability. The sealed construction protects the element from environmental contamination, further enhancing reliability. This potentiometer is commonly used in applications requiring accurate and stable resistance settings over a wide temperature range.

You May Also Be Interested in

Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess