EN
  • EN
  • DE

LM2833ZMY/NOPB

Part No LM2833ZMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Step-Down DC-DC Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 3A
Frequency - Switching 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 1198067-LM2833ZMY/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2833
Introduction Date January 13, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2833ZMY/NOPB CAD Model

Description

Product Overview: LM2833ZMY/NOPB

The LM2833ZMY/NOPB from Texas Instruments is a high-frequency, pulse-width-modulated (PWM), step-down DC-DC converter designed to provide efficient power management for a wide range of applications. This compact and versatile component is an ideal solution for space-constrained and power-sensitive electronics.

Key Features

  • High-Efficiency Power Conversion: The LM2833ZMY/NOPB offers an efficiency of up to 95%, minimizing energy loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to VIN (input voltage) with an external resistor divider, providing design flexibility to accommodate various system requirements.
  • High Switching Frequency: With a switching frequency of up to 3MHz, the converter allows the use of small inductors and capacitors, resulting in a compact power supply design.
  • Integrated Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and a peak current limit, enhancing system reliability and safety.
  • Low Shutdown Current: In shutdown mode, the device consumes a very low quiescent current, making it suitable for battery-powered applications.

Applications

The LM2833ZMY/NOPB is designed to meet the needs of a variety of applications, including:

  • Portable Devices
  • Wireless Networking
  • Medical Equipment
  • Point-of-Load Conversions
  • Industrial Power Supplies

Package and Quality

The device is available in a compact 10-pin VSON package, which is lead-free and RoHS compliant. The "NOPB" designation indicates that the product is provided without lead (Pb), supporting environmentally friendly initiatives and industry regulations. Additionally, Texas Instruments' commitment to quality ensures that the LM2833ZMY/NOPB meets stringent performance and reliability standards.

Whether you're designing for efficiency, space-saving, or reliability, the LM2833ZMY/NOPB offers a versatile and dependable power management solution that can be tailored to fit a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0793 $50.7930
24+ $4.1677 $100.0248
38+ $4.0374 $153.4212
52+ $3.9072 $203.1744
67+ $3.7770 $253.0590
89+ $3.3862 $301.3718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess