EN
  • EN
  • DE

LA6548NH-E

Part No LA6548NH-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Motor Drivers, Controllers
Description FOR CD PLAYERS AND RECORDERS FOU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 28-HSOP-H
Base Product Number LA6548
Standard Package 171 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466834-LA6548NH-E
Ultra Librarian 3D Model Ultra Librarian LA6548NH-E CAD Model

Description

The LA6548NH-E is a motor driver, controller integrated circuit (IC) from SANYO Semiconductor (U.S.A) Corporation.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
  • Package: Bulk
  • Standard Package: 171 pieces
  • Mounting Type: Surface mount
  • Package Type: 28-SOP with an exposed pad and 2 heat tabs
  • Supplier Device Package: 28-HSOP-H
  • MSL Level: 3 (shelf life of 168 hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.39.0001
  • Base Product Number: LA6548
  • Market Status: Active

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Trinamic Motion Control GmbH
Lowest to $16.0041
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess