EN
  • EN
  • DE

3362P-GK2-503ALF

Part No 3362P-GK2-503ALF
Manufacturer Bourns Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815574-3362P-GK2-503ALF
Ultra Librarian 3D Model Ultra Librarian 3362P-GK2-503ALF CAD Model

Description

The 3362P-GK2-503ALF is a 3/8 inch square multi-turn trimming potentiometer manufactured by Bourns Inc. It's designed for fine-tuning and calibration in various electronic circuits. This component is known for its reliability and stability, making it suitable for applications requiring precise adjustments.

Applications

  • Calibration of electronic instruments
  • Adjustment of gain and offset in amplifiers
  • Control of voltage and current levels in power supplies
  • Setting frequency in oscillators
  • Use in feedback circuits for precise control

Features

  • 3/8 inch square size
  • Multi-turn adjustment for precise setting
  • Sealed construction to withstand harsh environments
  • Through-hole mounting
  • Resistance value of 50k ohms

Benefits

  • Precise adjustment capability for accurate calibration
  • High stability ensures consistent performance over time
  • Durable construction for long-term reliability
  • Compact size saves board space
  • Cost-effective solution for trimming applications

Additional Details

The 3362P series from Bourns offers a range of resistance values to suit different circuit requirements. The 3362P-GK2-503ALF has a resistance tolerance of ±10%. The power rating is typically 0.5W at 70°C. The operating temperature range is -55°C to +125°C. The temperature coefficient is ±100 ppm/°C. This model features a sealed construction, providing resistance to dust, moisture, and other environmental factors, enhancing its durability and reliability. The multi-turn adjustment mechanism allows for very fine and precise control over the resistance value, which is crucial in sensitive applications where accuracy is paramount. The component is RoHS compliant.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess