EN
  • EN
  • DE

80HCPS1848CHMGI

Part No 80HCPS1848CHMGI
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Renesas Electronics America Inc
Series CPS-1848
Package Tray
Type Serial RapidIO® Switch
Applications Wireless Infrastructure
Mounting SMD (SMT)
Package / Case 784-BBGA, FCBGA
Supplier Device Package 784-FCBGA (29x29)
Base Product Number 80HCPS1848
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 800-3759
Standard Package 36
Win Source Part Number 999999-80HCPS1848CHMGI
Ultra Librarian 3D Model Ultra Librarian 80HCPS1848CHMGI CAD Model

Description

The Renesas Electronics America CPS-1848 is a specialized IC that is designed for wireless infrastructure applications.

  • Component Type: serial RapidIO switch
  • Package: 784-BBGA, FCBGA
  • Packaging: trays
  • Standard Package Quantity: 36
  • Mounting Type: SMD (SMT)
  • Supplier Device Package: 784-FCBGA (29x29)
  • ECCN: EAR99
  • MSL Level: 4 (72 hours)
  • REACH Status: unaffected
  • HTSUS: 8542.39.0001
  • Manufacturer Part Number: 80HCPS1848
  • Manufacturer: Renesas Electronics America
  • Manufacturer Homepage: www.renesas.com

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Infineon Technologies
Lowest to $7.1169

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $322.8090 $322.8090
2+ $289.4150 $578.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess