EN
  • EN
  • DE

411GR-001-330

Part No 411GR-001-330
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038571-411GR-001-330
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 411GR-001-330 CAD Model

Description

The 411GR-001-330 is a precision multiturn trimming potentiometer manufactured by Bourns Inc. It is designed for applications requiring accurate and repeatable adjustment of resistance values, often used in calibration circuits and control systems.

Applications:

  • Calibration Circuits: Fine-tuning the output of sensors, amplifiers, and other electronic components.
  • Control Systems: Adjusting parameters in servo motors, robotic arms, and other automated equipment.
  • Instrumentation: Calibrating measuring instruments such as oscilloscopes, multimeters, and signal generators.
  • Audio Equipment: Controlling volume levels, tone adjustments, and other audio parameters.
  • Power Supplies: Adjusting output voltage and current levels in power supplies.

Features:

  • Multiturn Adjustment: Allows for precise and repeatable resistance adjustments.
  • Sealed Construction: Protects against dust, moisture, and other environmental contaminants.
  • High Resolution: Provides fine adjustment capabilities.
  • Stable Resistance Value: Offers stable performance over a wide range of temperatures and operating conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Accurate Adjustment: Multiturn design enables precise and repeatable resistance settings.
  • Long-Term Reliability: Sealed construction ensures reliable performance in harsh environments.
  • Reduced Maintenance: Stable resistance value minimizes the need for frequent recalibration.
  • Improved System Performance: Accurate adjustment capabilities optimize the performance of electronic circuits.
  • Ease of Use: Simple adjustment mechanism allows for easy and convenient operation.

Technical Specifications:

The 411GR-001-330 has a resistance value of 33 Ohms. It is a 3/8" rectangular multiturn potentiometer with a through-hole mounting style. The power rating is typically 0.5W at 70°C. The operating temperature range is typically -55°C to +125°C. The adjustment is made via a screwdriver slot. The temperature coefficient is typically ±100 ppm/°C.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess