EN
  • EN
  • DE

CDCLVD1208RHDT VQFN28

Part No CDCLVD1208RHDT VQFN28
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1240+Rohs
Reference case VQFN28
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 737636-CDCLVD1208RHDT VQFN28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCLVD1208RHDT VQFN28 CAD Model

Description

The CDCLVD1208RHDT from Texas Instruments is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed signals with precision and reliability. Encased in a compact VQFN-28 (Very-thin Quad Flat Non-leaded) package, this device is engineered to meet the stringent requirements of modern digital systems that demand minimal signal distortion and timing inaccuracies.

Key Features

  • Low Skew: The device offers exceptionally low output-to-output skew, which ensures synchronous signal distribution and timing integrity across all channels.
  • Low Jitter: With its low-jitter performance, the CDCLVD1208RHDT minimizes phase noise, contributing to stable and reliable high-speed data transmission.
  • Multiple Outputs: It features eight low-voltage differential signaling (LVDS) outputs, providing ample connectivity for complex digital systems.
  • Flexible Input: The clock buffer supports a wide range of input types including LVPECL, LVDS, and HCSL, offering versatility for various design requirements.
  • Programmable: Users can program the device through I2C for control over output voltage levels, thus optimizing the signal integrity for specific applications.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The CDCLVD1208RHDT is ideal for use in a variety of applications, including but not limited to:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CDCLVD1208RHDT is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in a wide range of operating conditions.

For designers and engineers looking for a high-quality clock distribution solution, the CDCLVD1208RHDT VQFN28 from Texas Instruments offers a blend of performance, flexibility, and reliability that can help to streamline their designs and enhance overall system performance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7676 $51.9084
19+ $5.4025 $102.6475
29+ $5.2200 $151.3800
42+ $4.8550 $203.9100
54+ $4.6725 $252.3150
67+ $4.4899 $300.8233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess