The 4816P-001-101 is a thick film resistor network manufactured by Bourns Inc. This resistor network combines multiple resistors into a single package, saving space and simplifying circuit layouts. These networks are designed for applications needing multiple matched resistors.
Applications:
- Voltage dividers
- Current limiting
- Pull-up/pull-down resistors
- Op-amp circuits
- Logic circuits
Features:
- Multiple resistors in a single package
- Thick film technology
- SIP (Single In-line Package)
- Compact size
- High resistance accuracy
Benefits:
- Saves significant board space compared to discrete resistors.
- Simplifies circuit design, making assembly faster.
- Improved resistance matching.
- Decreases component count and raises overall reliability.
- Easy insertion into breadboards or PCBs.
Technical Specifications:
The '101' in the part number represents the resistance value. The value is calculated as 10 x 10^1 ohms, which equals 100 ohms. The 4816P indicates a 16-pin SIP (Single In-line Package) configuration. Refer to the Bourns datasheet for specific information regarding tolerance, power rating, temperature coefficient, and package dimensions. '001' indicates that all resistors are isolated and connected to a common pin.
The 4816P-001-101 is often found in digital circuits for pull-up and pull-down applications or in analog circuits for creating precise voltage dividers. The single in-line package makes it easy to prototype and test in various electronic designs.