EN
  • EN
  • DE

4816P-1-183

Part No 4816P-1-183
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RNET-THK FILM SMD MED BODY  /  18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Other Names 118-4816P-1-183TR
Standard Package 2,000
Win Source Part Number 1027400-4816P-1-183
HTSUS 8533.21.0020
ECCN EAR99
MSL Level 1 (Unlimited)
RoHS Status RoHS non-compliant
Height - Seated (Max) 0.094" (2.40mm)
Dimension 0.440" L x 0.220" W (11.18mm x 5.59mm)
Supplier Device Package 16-SOM
Package / Case 16-SOIC (0.220", 5.59mm Width)
Mounting SMD (SMT)
Applications Automotive AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient ±100ppm/°C
Power Per Element 160mW
Number of Pins 16
Resistor-Ratio-Drift 50ppm/°C
Number of Resistors 8
Tolerance ±2%
Resistance (Ohms) 18k
Circuit Type Isolated
Package Tape & Reel (TR)
Series 4800P
Mfr Bourns Inc.
Category Resistors>Resistor Networks, Arrays
Ultra Librarian 3D Model Ultra Librarian 4816P-1-183 CAD Model

Description

The 4816P-1-183 is a resistor network array from Bourns Inc. that is perfect for use in electronic circuits that require resistance.

  • Manufacturer: Bourns Inc.
  • Resistance: 18k
  • Tolerance: ±2%
  • Circuit Type: Isolated
  • Resistors: 8
  • Power per Element: 160mW
  • Package/Case: 16-SOIC
  • Dimensions: 0.440" L x 0.220" W (11.18mm x 5.59mm)
  • Temperature Range: -55°C to 125°C
  • Packaging: Tape and Reel
  • Standard Package: 2,000

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess