EN
  • EN
  • DE
  • IT

70ADJ-6-ML1

Part No 70ADJ-6-ML1
Manufacturer Bourns Inc.
Catalog Rectangular Connector - Spring Loaded
Description CONN SPRING MOD MALE 6POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Compression Contact, Male
Number of Contacts 6
Pitch 0.157" (4.00mm)
Number of Rows 1
Mounting Type Surface Mount
Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1536933-70ADJ-6-ML1
Ultra Librarian 3D Model Ultra Librarian 70ADJ-6-ML1 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SPRING BATTERY 2POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING MOD 8POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 4POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 5POS SMD
Lowest to $4.4359
Mill-Max Manufacturing Corp.
CONN SPRING TARGET 20POS PCB
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 4POS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess