EN
  • EN
  • DE

83A1D-B28-J11L

Part No 83A1D-B28-J11L
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Res Ww Pot 2K Ohm 5% 1W 10TURN 6.35MM Pin Pnl Mnt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041179-83A1D-B28-J11L
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 83A1D-B28-J11L CAD Model

Description

The 83A1D-B28-J11L is a precision potentiometer manufactured by Bourns Inc. It is designed for applications requiring accurate and reliable resistance adjustment. This potentiometer is commonly used in instrumentation, control systems, and audio equipment for fine-tuning and calibration purposes.

Applications:

  • Instrumentation: Used in measuring instruments for calibration and adjustment.
  • Control systems: Employed in control circuits for setting parameters and adjusting control variables.
  • Audio equipment: Used in audio amplifiers and mixers for volume control and tone adjustment.
  • Medical devices: Utilized in medical equipment for precise control and calibration.
  • Robotics: Used in robotic systems for position control and feedback.

Features:

  • High precision: Provides accurate and repeatable resistance adjustment.
  • Linear taper: Resistance changes linearly with the position of the wiper.
  • Long rotational life: Ensures reliable performance over a long period of use.
  • Sealed construction: Protects against dust and moisture.
  • Stable resistance element: Provides consistent performance over temperature variations.

Benefits:

  • Precise adjustment: Allows for fine-tuning and accurate calibration.
  • Reliable performance: Ensures stable operation over a long lifespan.
  • Environmental protection: Sealed construction protects against dust and moisture.
  • Consistent performance: Stable resistance element minimizes drift over temperature.
  • Versatile applications: Suitable for a wide range of applications requiring precise resistance adjustment.

Additional Details:

The 83A1D-B28-J11L potentiometer should be mounted securely to prevent damage. The wiper should be operated within its specified current rating. The potentiometer is typically available in various mounting styles and terminal configurations.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess