EN
  • EN
  • DE

MM5368N

Part No MM5368N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Description IC Cmos Oscill Divider 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1016517-MM5368N
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM5368N CAD Model

Description

The MM5368N is a monolithic integrated circuit produced by National Semiconductor (now Texas Instruments) designed as a digital alarm clock controller. This chip provides all the necessary logic to implement a fully functional digital alarm clock with features such as timekeeping, alarm setting, and display control.

Applications

  • Digital alarm clocks
  • Timer applications
  • Electronic timing devices
  • Consumer electronics requiring timekeeping functions

Features

  • 24-hour clock format
  • Alarm setting capability
  • Direct drive for LED displays
  • Snooze function support
  • 50/60 Hz input for time base
  • Internal oscillator

Benefits

  • Simplified alarm clock design by integrating all timing and control logic into a single chip.
  • Reduced component count, leading to lower manufacturing costs and increased reliability.
  • Easy interfacing with LED displays for clear and accurate time representation.
  • Accurate timekeeping based on 50/60 Hz AC line frequency.
  • Compact design allows for use in smaller form-factor products.

Additional Details

The MM5368N typically requires a 50/60 Hz AC line frequency input for accurate timekeeping. It offers direct drive capability for common cathode LED displays, simplifying the interface and reducing the need for external components. The chip includes alarm setting functionality, allowing users to set a desired alarm time. It also incorporates a snooze function, providing a short delay before the alarm sounds again. The MM5368N operates on a single supply voltage and is available in a DIP package. The internal oscillator may require external components for frequency stabilization.

This IC was commonly used in early digital alarm clocks and other timing devices. Its integrated features significantly simplified the design process and reduced the overall cost of manufacturing such devices. While more modern and sophisticated clock controller ICs are available today, the MM5368N remains a notable component in the history of digital timekeeping technology.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess