EN
  • EN
  • DE

AV30K2220122NIR1

Part No AV30K2220122NIR1
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Description Varistor 30V 10% 2-Pin 2220 T/R Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8533400080, 8533400080
Win Source Part Number 974331-AV30K2220122NIR1
Categories TVS - Varistors,MOVs
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AV30K2220122NIR1 CAD Model

Description

The AV30K2220122NIR1 is a Transient Voltage Suppressor (TVS) varistor manufactured by Bourns Inc. This device is designed to protect sensitive electronic components from voltage surges and transient events. It is commonly used in a wide range of applications to enhance system reliability and prevent damage caused by overvoltage conditions.

Applications:

  • Power supplies
  • Data lines
  • Telecommunication equipment
  • Industrial equipment
  • Consumer electronics

Features:

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • RoHS compliant
  • Compact size

Benefits:

  • Overvoltage protection: Protects sensitive components from voltage surges.
  • Fast response: Quickly clamps transient voltages to safe levels.
  • High reliability: Ensures long-term protection in harsh environments.
  • Easy to use: Simple to integrate into existing circuit designs.
  • Compact size: Saves board space in space-constrained applications.

Additional Details:

The AV30K2220122NIR1 provides transient voltage suppression through its varistor characteristics. It exhibits a high surge current capability, enabling it to withstand large surge events. The device features a fast response time, quickly clamping transient voltages to a safe level to protect downstream components. Its low clamping voltage ensures minimal stress on the protected circuitry. The device complies with RoHS standards, making it suitable for environmentally conscious applications. It is commonly used to protect power supplies, data lines, telecommunication equipment, and other sensitive electronic circuits from voltage surges caused by lightning, electrostatic discharge (ESD), and inductive switching.

You May Also Be Interested in

Brightking
216V~264V 10kA Varistor Through Hole,P=10mm
Lowest to $0.2329
EPCOS (TDK)
VARISTOR 1100V 6.5KA DISC 20MM
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 680V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 910V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971
EPCOS (TDK)
VARISTOR 1000V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess