The LW6MF-2C76W is an illuminated pushbutton switch manufactured by IDEC. It is part of the LW series, known for its modular design and versatility. This switch features a square bezel, momentary action, and is illuminated for clear indication of its status. It's designed for use in a variety of control panel and human-machine interface (HMI) applications.
Applications:
- Control panels
- Human-Machine Interfaces (HMIs)
- Industrial automation equipment
- Instrumentation panels
- Security systems
Features:
- Illuminated pushbutton
- Square bezel
- Momentary action
- Modular design
- Wide range of LED colors available
- IP65 protection rating
- UL, CSA, and CE approvals
Benefits:
- Provides clear visual indication of switch status.
- Modular design allows for easy customization and configuration.
- IP65 protection ensures reliable operation in harsh environments.
- Momentary action provides precise control.
- Wide range of approvals ensures compliance with industry standards.
Additional Details:
The LW6MF-2C76W pushbutton switch features a robust construction designed to withstand demanding industrial environments. It is typically mounted in a 22mm or 30mm panel cutout. The illumination is provided by an LED, which offers long life and low power consumption. The switch contacts are typically rated for several hundred thousand operations. The modular design of the LW series allows for various contact blocks, LED modules, and bezels to be combined to create a customized switch solution. The IP65 protection rating ensures that the switch is protected against dust and water ingress. IDEC is a reputable manufacturer of industrial control and automation products, and the LW6MF-2C76W pushbutton switch is a reliable and versatile component for a wide range of applications. The switch is designed to provide clear and reliable operation, making it a suitable choice for control panels, HMIs, and other industrial control applications.