EN
  • EN
  • DE

SDR0503-680KL

Part No SDR0503-680KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SDR0503
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 68 µH
Tolerance ±10%
Current Rating (Amps) 450 mA
Current - Saturation (Isat) 600mA
Shielding Unshielded
DC Resistance (DCR) 760mOhm Max
Q @ Freq 20 @ 2.52MHz
Frequency - Self Resonant 12MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.197" L x 0.189" W (5.00mm x 4.80mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number SDR0503
Other Names ,118-SDR0503-680KLCT,-SDR0503-680KLTR,SDR0503-680KLCT,-SDR0503-680KLTR,SDR0503-680KLTR,-852-SDR0503-680KLTR,-SDR0503-680KLCT,SDR0503-680KLCT,SDR0503680KL,118-SDR0503-680KLTR,-SDR0503-680KL,118-SDR0503-680KLDKR,SDR0503-680KLTR,-852-SDR0503-680KLCT,-SDR0503-680KLCT
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274815-SDR0503-680KL
Ultra Librarian 3D Model Ultra Librarian SDR0503-680KL CAD Model

Description

The SDR0503-680KL is a semi-shielded drum core inductor manufactured by Bourns Inc. This inductor is designed for use in a variety of power supply and filtering applications, especially where space is limited. The semi-shielded construction helps to reduce electromagnetic interference (EMI) and minimize coupling with nearby components.

Applications

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Voltage regulators
  • Buck and boost converters
  • Portable electronic devices

Features

  • Semi-shielded construction
  • Drum core design
  • Inductance: 68 μH
  • Tolerance: ±10%
  • Operating temperature: -40 °C to +125 °C (including self-heating)
  • Compact size (5.7 x 5.2 x 3.0 mm)
  • RoHS compliant

Benefits

  • Reduced EMI, minimizing interference with adjacent components and improving overall system performance.
  • Space-saving design, allowing for use in densely populated circuit boards.
  • Efficient power conversion in DC-DC converter applications.
  • Stable performance over a wide temperature range, ensuring reliable operation.
  • Compliance with RoHS standards, reflecting environmentally responsible design.

Additional Details

The SDR0503-680KL inductor utilizes a ferrite drum core. It is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. The part is RoHS compliant, signifying its adherence to environmental regulations. The compact dimensions of the inductor make it a suitable choice for portable devices and other space-constrained applications. The saturation current and DC resistance values are key parameters detailed in the Bourns datasheet. It's commonly used in power supply circuits for filtering and voltage regulation. The semi-shielded design provides an optimal balance between EMI reduction and cost. This inductor offers reliable performance and durability in various operating conditions. The device is designed to handle specific current levels, ensuring proper filtering and voltage regulation. The robust construction of the inductor ensures reliable operation in demanding environments.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess