EN
  • EN
  • DE

SRP-A-LAB1

Part No SRP-A-LAB1
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description INDUCTOR POWER DESIGN KIT SMD / Fixed Kit 320 Pieces (32 Values - 10 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRP4012TA, SRP4020TA, SRP5015TA, SRP5030TA
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Carbonyl Powder
Quantity 320 Pieces (32 Values - 10 Each)
Inductance Range 680nH ~ 10µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243348-SRP-A-LAB1
Ultra Librarian 3D Model Ultra Librarian SRP-A-LAB1 CAD Model

Description

The Bourns Inc. SRP-A-LAB1 is an inductor kit that includes 320 pieces (32 values - 10 each) of fixed inductors.

  • Includes: 320 pieces (32 values - 10 each)
  • Type: Fixed inductors
  • Usage: Store energy in a magnetic field
  • Inductance Range: 680nH ~ 10uH
  • Core Material: Carbonyl powder
  • Style: Wirewound
  • Package: Nonstandard SMD package
  • REACH: REACH unaffected
  • HTSUS: 8504.50.4000
  • Sold in: Case
  • Mounted in: SMD (SMT)

You May Also Be Interested in

Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
INDUCT KIT PA4343.XXXANLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND P1173 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXANLT SERIES
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE INDUC NPB
Need more? Email Us
Pulse
KIT FIXED IND PF0601 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXNLT SERIES
Need more? Email Us
Pulse
SMT HELICAL INDUCTORS KIT NPB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess