EN
  • EN
  • DE

SRU1038A-6R2Y

Part No SRU1038A-6R2Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 6.2UH 4A 24 MOHM SMD / 6.2 µH Shielded Drum Core, Wirewound Inductor 4 A 24mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Bourns Inc.
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.2 µH
Tolerance ±30%
Current Rating (Amps) 4 A
Current - Saturation (Isat) 4.2A
Shielding Shielded
DC Resistance (DCR) 24mOhm Max
Q @ Freq 12 @ 7.96MHz
Frequency - Self Resonant 25MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.161" (4.10mm)
Base Product Number SRU1038A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 118-SRU1038A-6R2YCT,118-SRU1038A-6R2YTR,118-SRU1038A-6R2YDKR,SRU1038A-6R2YDKR,SRU1038A-6R2YDKR-ND,SRU1038A-6R2YTR,SRU1038A-6R2YTR-ND,SRU1038A-6R2YCT,SRU1038A-6R2Y-ND,SRU1038A-6R2YCT-ND
Standard Package 800
Win Source Part Number 1327845-SRU1038A-6R2Y
Ultra Librarian 3D Model Ultra Librarian SRU1038A-6R2Y CAD Model

Description

The Bourns Inc. SRU1038A-6R2Y is a fixed inductor that is designed to provide a high level of performance and reliability.

  • Core Type: Shielded drum core, wirewound
  • Core Material: Ferrite
  • Inductance: 6.2 μH
  • Tolerance: ±30%
  • Height: 0.161" (4.10mm) when seated
  • Standard Package: 800
  • AEC-Q200: Yes
  • Q @ Freq: 12 @ 7.96MHz
  • Frequency of Self-Resonant: 25MHz
  • DC Resistance (DCR): 24mOhm Max
  • Temperature Range: -40°C to 125°C
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
Bourns Inc.
Need more? Email Us
Others
Lowest to $0.4897
Toko America Inc.
Need more? Email Us
Sanken
Need more? Email Us
Others
Lowest to $8.8288
Bourns Inc.
Lowest to $0.6965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8584 $51.5040
145+ $0.7043 $102.1235
220+ $0.6823 $150.1060
305+ $0.6603 $201.3915
395+ $0.6383 $252.1285
525+ $0.5723 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess