EN
  • EN
  • DE

SRU1048-120Y

Part No SRU1048-120Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRU1048
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 12 µH
Tolerance ±30%
Current Rating (Amps) 4 A
Current - Saturation (Isat) 3.3A
Shielding Shielded
DC Resistance (DCR) 25mOhm
Q @ Freq 26 @ 2.52MHz
Frequency - Self Resonant 15MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Base Product Number SRU1048
Other Names 118-SRU1048-120YCT,118-SRU1048-120YTR,118-SRU1048-120YDKR,SRU1048-120Y
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1273142-SRU1048-120Y
Ultra Librarian 3D Model Ultra Librarian SRU1048-120Y CAD Model

Description

The 1273142-SRU1048-120Y is a fixed inductor that has a drum core, wirewound type.

  • Manufacturer: Bourns Inc.
  • Shielding: Shielded
  • Packaging: Tape and Reel
  • Inductance: 12 microhenries
  • Tolerance: ±30 percent
  • Material: Ferrite
  • Q @ Freq: 26 @ 2.52MHz
  • Self-Resonant Frequency: 15MHz
  • DC Resistance (DCR): 25mOhm
  • Current Rating: 4A
  • Mounting: SMD (SMT)
  • Operating Temperature: -40 degrees Celsius to 125 degrees Celsius
  • Dimension: 0.394 inches L x 0.394 inches W (10.00mm x 10.00mm)

You May Also Be Interested in

Bourns Inc.
Lowest to $0.8218
Bourns Inc.
Need more? Email Us
Others
Lowest to $0.6722
Sanken
Need more? Email Us
Bourns Inc.
Lowest to $0.4701
Others
Lowest to $8.8288
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Toshiba Semiconductor and Storage
Need more? Email Us
Toko America Inc.
Lowest to $14.7725

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2188 $54.8460
100+ $1.0001 $100.0100
155+ $0.9688 $150.1640
215+ $0.9376 $201.5840
280+ $0.9063 $253.7640
370+ $0.8126 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess