EN
  • EN
  • DE

CDSOD323-T12C-DSL

Part No CDSOD323-T12C-DSL
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 12VWM 28.3VC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 28.3V (Typ)
Peak Pulse Current(Ippm) 11A (8/20μs)
Power Dissipation - Pd 350W
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 141258-CDSOD323-T12C-DSL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDSOD323-T12C-DSL CAD Model

Description

CDSOD323-T12C-DSL Description

The CDSOD323-T12C-DSL is specifically engineered for transient voltage suppression in digital subscriber line (DSL) applications. Its efficiency and reliability are paramount for maintaining signal integrity.

  • Features and Benefits<ul>
  • Designed for DSL applications
  • Ultra-low capacitance
  • Compact surface-mount design
  • Rapid response to transient events
  • Applications<ul>
  • DSL modems
  • High-speed Internet devices
  • Networking equipment
  • Signal line protection
  • For high-performance, low-capacitance protection in DSL circuits, the CDSOD323-T12C-DSL is the component of choice.

    You May Also Be Interested in

    STMicroelectronics
    TVS DIODE 15VWM 23VC SOD882T
    Lowest to $0.1165
    Texas Instruments
    DUAL 3.2-PF, 24-V, 30-KV ESD PRO
    Lowest to $0.2933
    Semtech Corporation
    1-LINE 3.3V 6A(8/20US) ESD SLP06
    Lowest to $0.1456
    AVX Corp/Kyocera Corp
    TVS DIODE 5VWM 16VC 0402
    Lowest to $0.1106
    Rohm Semiconductor
    58V 200W, COMPACT AND HIGHLY REL
    Lowest to $0.8732
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.3971
    MICROSS/On Semiconductor
    TVS DIODE 5VWM 18.6VC SOD523
    Lowest to $0.1456
    Littelfuse Inc.
    TVS DIODE 15VWM 24.4VC SOD123F
    Lowest to $0.1456
    Diotec Semiconductor AG
    TVS SOD-123FL 60V 200W UNIDIR
    Lowest to $0.1019

    Top Sellers

    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    40+ $1.3286 $53.1440
    95+ $1.0902 $103.5690
    145+ $1.0561 $153.1345
    200+ $1.0220 $204.4000
    255+ $0.9880 $251.9400
    340+ $0.8858 $301.1720
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 131,840 pieces
    MOQ: 40 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess