EN
  • EN
  • DE

CG0402MLA-14KG

Part No CG0402MLA-14KG
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 18V 20A 0402  /  18 V 20 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Bourns Inc.
Series ChipGuard® MLA
Package Tape & Reel
Product Status Obsolete
Maximum AC Volts 11 V
Maximum DC Volts 14 V
Varistor Voltage (Min) 16.2 V
Varistor Voltage (Typ) 18 V
Varistor Voltage (Max) 19.8 V
Current - Surge 20 A
Energy 0.05J
Number of Circuits 1
Capacitance @ Frequency 90 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 0402 (1005 Metric)
Base Product Number CG0402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names CG0402MLA14KG,CG0402MLA-14KG-ND,CG0402MLA-14KGCT,CG0402MLA-14KGTR,CG0402MLA-14KGDKR
Standard Package 10,000
Win Source Part Number 958176-CG0402MLA-14KG
Ultra Librarian 3D Model Ultra Librarian CG0402MLA-14KG CAD Model

Description

Bourns Inc. presents the 958176-CG0402MLA-14KG, a surface mount varistor designed for use in circuit protection. Bold the product name (e.g., 958176-CG0402MLA-14KG → 958176-CG0402MLA-14KG) and manufacturer (e.g., Bourns Inc. → Bourns Inc.).

  • Series: ChipGuard® MLA
  • Capacitance: 90 pF @ 1 MHz
  • Varistor Voltage (Min): 16.2 V
  • Varistor Voltage (Typ): 18 V
  • Varistor Voltage (Max): 19.8 V
  • Current Surge: 20 A
  • Maximum AC Volts: 11 V
  • Maximum DC Volts: 14 V
  • Energy: 0.05J
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C
  • Package/Case: 0402 (1005 Metric)
  • Package Type: Tape & Reel
  • Product Status: Obsolete

You May Also Be Interested in

Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess