EN
  • EN
  • DE

CMF-SDP10-2

Part No CMF-SDP10-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 230V 180MA 4SMD  /  Ceramic PTC Resettable Fuse 230V (250V Int) 180 mA Ih Surface Mount 4-SMD Cube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Bourns Inc.
Series CMF-SDP
Package Tape & Reel
Type Ceramic
Voltage - Max 230V (250V Int)
Current - Max 1 A
Current - Hold (Ih) (Max) 180 mA
Current - Trip (It) 360 mA
Time to Trip 3.8 s
Resistance - 25°C (Typ) 10 Ohms
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-SMD Cube
Dimension 0.433" L x 0.354" W (11.00mm x 9.00mm)
Thickness (Max) 0.453" (11.50mm)
Base Product Number CMF-SD
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Other Names CMF-SDP10-2-1,CMF-SDP10-2-2,CMF-SDP10-2-ND,CMFSDP102,CMF-SDP10-2-6
Standard Package 350
Win Source Part Number 1092130-CMF-SDP10-2
Ultra Librarian 3D Model Ultra Librarian CMF-SDP10-2 CAD Model

Description

The CMF-SDP10-2 from Bourns Inc. is a PTC resettable fuse.

  • Fuse Type: Ceramic
  • Package/Case: 4-SMD cube
  • Maximum Voltage: 230V (250V Int)
  • Maximum Current: 1 A
  • Current Hold (Ih) (Max): 180 mA
  • Current Trip (It): 360 mA
  • Time to Trip: 3.8 s
  • Operating Temperature Range: -40°C ~ 125°C
  • Thickness (Max): 0.453" (11.50mm)
  • Packaging: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Lead Spacing: Not Applicable
  • Resistance - 25°C (Typ): 10 Ohms

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 33V 1.1A 2920
Lowest to $0.2805
Littelfuse Inc.
PTC RESET FUSE 60V 650MA RADIAL
Lowest to $0.1910
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 420V 21MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.35A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 16V 36MA 0603
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 30V 4A RADIAL
Need more? Email Us
RFE/Fuzetec
PPTC Resettable Fuse 30V .2A Hol
Lowest to $0.0536

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess