EN
  • EN
  • DE

CSM2F-8518-L050J31

Part No CSM2F-8518-L050J31
Manufacturer Bourns Inc.
Catalog Specialized Resistors
Description RES SHUNT 8518 50 UOHM 50W 3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308224-CSM2F-8518-L050J31
Manufacturer Bourns Inc.
Category Resistors>Specialized Resistors
Packaging  Tray
Part Status Active
Type Shunt, Battery
Applications Automotive AEC-Q200
Resistance (Ohms) 50 µOhms
Temperature Coefficient ±150ppm/°C
Operating Temperature -40°C ~ 170°C
Ultra Librarian 3D Model Ultra Librarian CSM2F-8518-L050J31 CAD Model

Description

FEATURES

  • Up to 36 W permanent power
  • High pulse power rating
  • Maximum fastening torque: 25 Nm 
  • Customized versions available
  • RoHS compliant* / lead free
  • AEC-Q200 compliant

You May Also Be Interested in

Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Panasonic
RES TEMP SENS 330 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/32W
Lowest to $0.1589
Panasonic
RES TEMP SENS 5.6K OHM 5% 1/16W
Lowest to $0.2683
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Lowest to $0.2335
Panasonic
RES TEMP SENS 2.7K OHM 5% 1/16W
Need more? Email Us
Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 47 OHM 5% 1/16W
Lowest to $0.2683

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess