EN
  • EN
  • DE
Part No H-91
Manufacturer Bourns Inc.
Catalog Other Tools
Description TUNING TOOL FLAT 5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Tuning Tool (Double Ended)
Tip Shape Flat
Length - Overall 5.00" (127.0mm)
Features Pocket Clip, Recessed Tip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1533682-H-91
Ultra Librarian 3D Model Ultra Librarian H-91 CAD Model

Description

N

You May Also Be Interested in

Tempo Communications
MODULAR TOOL BACKPACK
Need more? Email Us
273
Excelta Corporation
SCISSORS - STRAIGHT - SS - BLADE
Need more? Email Us
298
Excelta Corporation
SCISSORS - STRAIGHT LONG BLADE -
Need more? Email Us
Hirose Electric Co Ltd
CUTTER CABLE
Need more? Email Us
Tronex
CUTTER, 50 DEGREE SMALL OVAL FLU
Need more? Email Us
Klein Tools, Inc.
SHEARS OFFSET HANDLE
Need more? Email Us
Excel Blades
#16 Stencil Edge Blade/5 pcs.
Need more? Email Us
Vishay
TUNING TOOL FLAT NYLON 5\
Need more? Email Us
Excel Blades
#7 18mm 8-point Snap Blade/5 pcs
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess