EN
  • EN
  • DE

EK2676-000

Part No EK2676-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224629-EK2676-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EK2676-000 CAD Model

Description

The EK2676-000 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission and is commonly used in various telecommunications, data center, and networking applications.

Applications

  • Telecommunications networks
  • Data centers
  • Local Area Networks (LANs)
  • Storage Area Networks (SANs)
  • High-performance computing clusters

Features

  • High bandwidth capacity, supporting high-speed data transmission.
  • Low insertion loss, ensuring minimal signal degradation over long distances.
  • Durable construction, providing resistance to physical stress and environmental factors.
  • Compact design, facilitating easy installation and management.
  • Compliance with industry standards, ensuring interoperability with other networking equipment.

Benefits

  • Enables reliable and efficient data transfer in critical applications.
  • Reduces signal loss, maintaining signal integrity over long distances.
  • Ensures long-term performance and durability in demanding environments.
  • Simplifies cable management and reduces installation time.
  • Guarantees compatibility and seamless integration with existing network infrastructure.

Additional Details

The EK2676-000 fiber optic cable typically consists of a glass or plastic core surrounded by a cladding layer, which reflects light back into the core, enabling efficient light transmission. The cable is often jacketed with a protective material to prevent damage from abrasion, moisture, and other environmental factors. Specific specifications, such as fiber type (single-mode or multi-mode), connector type (e.g., LC, SC, ST), and cable length, can vary based on the application requirements. Refer to the official TE Connectivity datasheet for detailed specifications regarding optical performance, mechanical properties, and environmental ratings.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Samtec Inc.
Rectangular Cable Assemblies Mini-Mate Cable Assembly, 0.100 Pitch
Need more? Email Us
TE Connectivity
FFC Jumper Cable 30Conductors 24AWG 300VAC
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 50 Position Cable Assembly Rectangular Socket to Socket 1.54' (469.90mm)
Need more? Email Us
Thomas & Betts
TY23M-3 - Thomas and Betts Ty-Rap TR TY23M3 CABLE TIE 18LB 4 ORANGE N
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCD-500-0455-1-612-240-T
Need more? Email Us
TE Connectivity
FILTER LINE CABLES / 2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess