EN
  • EN
  • DE

5-1437163-9

Part No 5-1437163-9
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description FFC Jumper Cable 30Conductors 24AWG 300VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 3 A
ELV Compliant
Insulation Material Polyester
Lead Free Not Applicable
Number of Conductors 30
Number of Positions 30
Number of Rows 1
Operating Supply Voltage 300 V
RoHS Non-Compliant
Voltage Rating (AC) 300 V
Win Source Part Number 1128777-5-1437163-9
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5-1437163-9 CAD Model

Description

The 1128777-5-1437163-9 is a medium popularity component that is perfect for various electronic applications.

  • Manufacturer: TE Connectivity
  • Win Source Part Number: 1128777-5-1437163-9
  • Positions: 30
  • Rows: 1
  • Current Rating: 3A
  • Conductors: 30
  • Insulation Material: polyester
  • Operating Supply Voltage: 300V
  • Category: cables, wires, and fiber optic cables
  • ELV Compliant: Yes
  • RoHS Compliant: No
  • Voltage Rating (AC): 300V

You May Also Be Interested in

Molex, LLC
Cable Assembly Cord Set 1.83m 16AWG 12 POS Mini Change to 12 POS Mini Change F-M
Lowest to $391.4041
Molex, LLC
Cable Assembly UL 2661 20m 22AWG M12 Circular 4 POS F Micro-Change (M12)
Need more? Email Us
Samtec Inc.
Rectangular Cable Assemblies Mini-Mate Cable Assembly, 0.100 Pitch
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 50 Position Cable Assembly Rectangular Socket to Socket 1.54' (469.90mm)
Need more? Email Us
TE Connectivity
Labels Thermal Transfer Printable Label Polyester Clear 16.5x5.1mm
Need more? Email Us
Molex, LLC
Cable Assembly UL 21198 5m 22AWG M12 Circular to M12 Circular 5 to 5 POS F-M Micro-Change (M12)
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 40 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.00' (304.80mm)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55PC6178-24-9/96-9CS28
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess