EN
  • EN
  • DE

MF-MSMC035-2

Part No MF-MSMC035-2
Manufacturer Bourns Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1210
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 739944-MF-MSMC035-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MF-MSMC035-2 CAD Model

Description

The MF-MSMC035-2 is a resettable fuse, specifically a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Bourns Inc. These devices are designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the PPTC's resistance increases dramatically, limiting the current flow and protecting the downstream circuitry. Once the fault condition is removed and power is cycled, the device resets to its low-resistance state.

Applications

  • USB ports: Protecting USB ports and connected devices from overcurrent damage.
  • Computer peripherals: Protecting printers, scanners, and other peripherals.
  • Battery packs: Preventing overcurrent conditions in battery packs.
  • Game consoles: Protecting sensitive electronic components in game consoles.
  • General electronic equipment: Providing overcurrent protection in a wide range of electronic devices.

Features

  • Resettable functionality: Automatically resets after the overcurrent condition is removed.
  • Low resistance: Minimizes voltage drop during normal operation.
  • Compact size: Allows for integration into small electronic devices.
  • Fast tripping time: Quickly limits current during overcurrent events.
  • Agency approvals: Meets industry safety standards.

Benefits

  • Overcurrent protection: Prevents damage to electronic components caused by excessive current.
  • Reduced downtime: Automatic reset minimizes downtime compared to traditional fuses.
  • Improved reliability: Protects against component failures caused by overcurrent conditions.
  • Simplified maintenance: Eliminates the need to replace blown fuses.
  • Cost-effective solution: Provides reliable overcurrent protection at a competitive price.

The MF-MSMC035-2 has a hold current of 0.35A and a trip current of approximately 0.7A. It is designed to operate over a wide temperature range. This PPTC device is an essential component for ensuring the safety and reliability of electronic circuits.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess