EN
  • EN
  • DE

361KD14J

Part No 361KD14J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 360V 6KA,BULK / 360 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 230 V
Maximum DC Volts 300 V
Varistor Voltage (Min) 324 V
Varistor Voltage (Typ) 360 V
Varistor Voltage (Max) 396 V
Current - Surge 6 kA
Energy 130J
Number of Circuits 1
Capacitance @ Frequency 560 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 14mm
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-361KD14J
Standard Package 300
Win Source Part Number 1334747-361KD14J
Ultra Librarian 3D Model Ultra Librarian 361KD14J CAD Model

Description

Yageo presents the 1334747-361KD14J electronic component.

  • Product: TVS - Varistors, MOVs
  • Mounting: Through Hole
  • Capacitance: 560 pF @ 1 kHz
  • Varistor Voltage: 324 V (min), 360 V (typ), 396 V (max)
  • Current Surge: 6 kA
  • Maximum AC Volts: 230 V
  • Maximum DC Volts: 300 V
  • Energy: 130J
  • Temperature Range: -40°C to 105°C
  • Case/Package: Disc 14mm
  • Standard Package: 300
  • HTSUS Code: 8533.40.4000
  • Other Part Numbers: 13-361KD14J
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
Lowest to $0.0277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2115 $58.1625
670+ $0.1736 $116.3120
1,035+ $0.1682 $174.0870
1,420+ $0.1628 $231.1760
1,840+ $0.1573 $289.4320
2,460+ $0.1411 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess