EN
  • EN
  • DE

MF-MSMF200L-2

Part No MF-MSMF200L-2
Manufacturer Bourns Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830773-MF-MSMF200L-2
Ultra Librarian 3D Model Ultra Librarian MF-MSMF200L-2 CAD Model

Description

The MF-MSMF200L-2 is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Bourns Inc. It's designed to protect electronic circuits from overcurrent conditions.

Applications

  • USB Ports
  • Portable Electronics
  • Game Consoles
  • General Electronics
  • Protection of I/O ports

Features

  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface Mountable: Designed for easy surface mount assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Fast Trip Time: Quickly trips to limit the current during an overcurrent event.
  • Low Resistance: Minimal impact on circuit performance during normal operation due to low on-state resistance.
  • Agency Approvals: Typically compliant with industry safety standards such as UL, CSA, and TUV.

Benefits

  • Circuit Protection: Protects sensitive electronic components from damage due to overcurrent faults.
  • Reduced Downtime: Automatic resetting minimizes downtime and eliminates the need for fuse replacement.
  • Cost Savings: Eliminates the cost of replacing blown fuses.
  • Increased Reliability: Enhances the reliability of electronic products by providing robust overcurrent protection.
  • Simplified Maintenance: Simplifies maintenance by eliminating the need to locate and replace blown fuses.

Additional Details

The MF-MSMF200L-2 has a holding current of 200mA (0.2A) and a trip current significantly higher than the hold current. The trip time depends on the magnitude of the overcurrent, tripping faster with higher currents. The device's resistance increases dramatically when it trips, limiting the current flow. After the fault is removed and power is cycled, the device cools down and its resistance returns to its normal low value, allowing the circuit to resume operation. Refer to the Bourns datasheet for detailed specifications, including voltage ratings, temperature ratings, and precise tripping characteristics. This PPTC device provides reliable and reusable overcurrent protection for various electronic applications.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,330+ $0.0376 $50.0080
3,250+ $0.0308 $100.1000
5,020+ $0.0299 $150.0980
6,925+ $0.0289 $200.1325
8,930+ $0.0280 $250.0400
11,955+ $0.0251 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161,170 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess