EN
  • EN
  • DE

PM105-560K-RC

Part No PM105-560K-RC
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 56UH 1.15A 190MOHM SMD / 56 µH Unshielded Drum Core, Wirewound Inductor 1.15 A 190mOhm Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series PM105
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 56 µH
Tolerance ±10%
Current Rating (Amps) 1.15 A
Current - Saturation (Isat) 2.1A
Shielding Unshielded
DC Resistance (DCR) 190mOhm
Q @ Freq 20 @ 2.52MHz
Frequency - Self Resonant 7.5MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.386" L x 0.386" W (9.80mm x 9.80mm)
Height - Seated (Max) 0.228" (5.80mm)
Base Product Number PM105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names M8419CT,-M8419TR,M8419TR,PM105560KRC,-M8419CT
Standard Package 500
Win Source Part Number 992826-PM105-560K-RC
Ultra Librarian 3D Model Ultra Librarian PM105-560K-RC CAD Model

Description

The PM105-560K-RC is a power inductor manufactured by Bourns, Inc. It is designed for use in power supply and filtering applications requiring high inductance and current handling capabilities.

Applications:

  • DC-DC converters
  • Power supplies
  • EMI filtering
  • Buck, boost, and flyback converters
  • Voltage regulators
  • LED lighting

Features:

  • Inductance: 56 µH
  • Tolerance: ±10%
  • Saturation Current: 1.8 A
  • DC Resistance (DCR): 0.165 Ω (typical)
  • Shielded Construction: Yes
  • Operating Temperature: -40°C to +125°C
  • Package: 10.5 x 10.0 x 5.0 mm
  • RoHS compliant

Benefits:

  • High Inductance Value: Provides effective energy storage and filtering capabilities.
  • High Saturation Current: Allows for high current handling without significant inductance drop.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces EMI emissions, ensuring compatibility with sensitive electronic circuits.
  • Compact Size: Facilitates integration into space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details:

The PM105-560K-RC power inductor is constructed with a shielded ferrite core, which provides excellent EMI performance. The shielded construction minimizes electromagnetic interference, making it suitable for applications where low noise is critical. It is designed for surface mount assembly and offers a robust construction for reliable performance. The inductor is designed to handle high ripple currents, ensuring stable operation in demanding power supply circuits. Its compact size enables its use in portable devices and other applications where space is limited.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess