EN
  • EN
  • DE

PVZ3A202A01R00

Part No PVZ3A202A01R00
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 2K OHM 0.1W SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Bourns Inc.
Series PVZ3
Packaging Reel
Resistance (Ohms) 2k
Power (Watts) 0.1W, 1/10W
Tolerance ±30%
Temperature Coefficient ±500ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Carbon
Mounting Style SMD/SMT
Termination Style J Lead
Size / Dimension Square - 0.126" x 0.122" Face x 0.073" H (3.20mm x 3.10mm x 1.85mm)
Win Source Part Number 210376-PVZ3A202A01R00
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PVZ3A202A01R00 CAD Model

Description

The PVZ3A202A01R00 is a trimming potentiometer manufactured by Bourns Inc. It is a component designed for precise electrical resistance adjustment within electronic circuits. Trimming potentiometers, often referred to as trimpots, are typically small, adjustable components used for calibration or fine-tuning of circuits rather than frequent user adjustments.

Applications

  • Calibration of electronic sensors.
  • Adjusting the gain of amplifier circuits.
  • Setting reference voltages in power supplies.
  • Fine-tuning the frequency of oscillators.
  • Adjusting the contrast or brightness in display circuits.

Features

  • Compact size for space-constrained applications.
  • High adjustment accuracy.
  • Stable resistance value over temperature.
  • Enclosed design to protect against dust and contaminants.
  • A through-hole mounting configuration for secure board attachment.
  • Resistance value of 2k Ohms.

Benefits

  • Enables precise calibration of electronic circuits, improving accuracy and performance.
  • Allows for compensation of component tolerances, ensuring consistent circuit behavior.
  • Provides a cost-effective solution for fine-tuning circuits, reducing the need for expensive precision components.
  • Increases the reliability of electronic devices by allowing for adjustment to compensate for aging or environmental effects.
  • Simplified manufacturing process through adjustment capabilities.

Additional Details

The PVZ3A202A01R00 trimpot features a carbon resistive element, which offers a good balance between cost and performance for general-purpose applications. It's crucial to adhere to the manufacturer's specifications regarding operating temperature and power rating to ensure optimal performance and longevity. Bourns provides detailed datasheets with specifications, recommended soldering profiles, and other helpful information for integrating this component into your design. This component is RoHS compliant.

You May Also Be Interested in

Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Lowest to $2.6459
TT Electronics
TRIMMER 10K OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1401 $58.1415
1,005+ $0.1150 $115.5750
1,555+ $0.1115 $173.3825
2,145+ $0.1079 $231.4455
2,775+ $0.1042 $289.1550
3,710+ $0.0935 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess