EN
  • EN
  • DE

R3762

Part No R3762
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 288699-R3762
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3762 CAD Model

Description

The Bourns R3762 is a precision resistor network designed for applications requiring high accuracy and stability. This network integrates multiple resistors into a single package, which saves board space and simplifies assembly. The tight tolerance and low temperature coefficient of these resistors ensure consistent performance over a wide range of operating conditions. The R3762 offers enhanced circuit performance due to the close matching and tracking characteristics of the integrated resistors.

Applications

  • Precision Voltage Dividers: Used to create accurate voltage dividers in test and measurement equipment.
  • Operational Amplifier Circuits: Provides stable and precise gain settings in amplifier feedback loops.
  • Current Sensing Applications: Allows for accurate current measurement in power supplies and motor control circuits.
  • Bridge Circuits: Employed in sensor interfaces and Wheatstone bridge configurations for precise measurement.
  • Analog-to-Digital Converters (ADCs): Improves the accuracy and linearity of ADC circuits.

Features

  • Multiple Resistors in One Package: Reduces component count and simplifies board layout.
  • Tight Resistance Tolerance: Ensures accurate and consistent resistance values.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • High Stability: Provides long-term reliability and consistent performance.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Accuracy: Tight tolerances and matched resistance values enhance overall circuit accuracy.
  • Reduced Board Space: Integration of multiple resistors saves valuable board space.
  • Enhanced Stability: Low temperature coefficient and high stability ensure consistent performance.
  • Simplified Assembly: Fewer components to place and solder reduces assembly time and cost.
  • Increased Reliability: Robust design and construction ensure long-term reliability.

These resistor networks are available in a variety of resistance values and configurations to meet specific application requirements. Available in through-hole and surface-mount packages, the R3762 provides flexibility for different assembly methods. The manufacturer's datasheet provides detailed specifications, including resistance values, tolerance, temperature coefficient, and power rating. Adhering to recommended handling practices and operating the device within specified limits is crucial for optimal performance and reliability.

You May Also Be Interested in

AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess