EN
  • EN
  • DE

SF-1206S050-2/BKN

Part No SF-1206S050-2/BKN
Manufacturer Bourns Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 741656-SF-1206S050-2/BKN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF-1206S050-2/BKN CAD Model

Description

The SF-1206S050-2/BKN is a surface mount fuse manufactured by Bourns, Inc. It is designed to protect electronic circuits from overcurrent conditions. This fuse is characterized by its small size, fast acting response, and high interrupting rating, making it suitable for a wide range of applications where space is limited and reliable protection is required.

Applications

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Lighting: LED driver circuits.
  • Battery Packs: Protection for lithium-ion and other battery packs.
  • Hard Disk Drives (HDDs) and Solid-State Drives (SSDs): Overcurrent protection for data storage devices.
  • Power Supplies: Input and output protection for power supplies.

Features

  • Surface Mount Design: Allows for automated assembly on printed circuit boards (PCBs).
  • Small Size: Compact 1206 package for space-constrained applications.
  • Fast Acting: Quickly interrupts the circuit in response to an overcurrent condition.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Halogen Free: Does not contain halogenated materials.

Benefits

  • Circuit Protection: Protects sensitive electronic components from damage due to overcurrent.
  • Improved Safety: Prevents fire and other hazards caused by overcurrent conditions.
  • Reliable Performance: Provides reliable protection under various operating conditions.
  • Simplified Assembly: Surface mount design simplifies the assembly process.
  • Environmental Compliance: Meets environmental regulations.

Additional Details

The SF-1206S050-2/BKN has a current rating of 0.5A (500mA). The exact voltage rating, interrupting rating, and other electrical characteristics should be verified in the official Bourns datasheet for this specific part number. Proper soldering techniques are essential for ensuring reliable connection to the PCB. The fuse should be selected based on the specific current and voltage requirements of the protected circuit. It is essential to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and safety.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
740+ $0.1571 $116.2540
1,140+ $0.1525 $173.8500
1,565+ $0.1478 $231.3070
2,035+ $0.1421 $289.1735
2,705+ $0.1282 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess