EN
  • EN
  • DE
  • IT

SRF3225TABM-201Y

Part No SRF3225TABM-201Y
Manufacturer Bourns Inc.
Catalog Common Mode Chokes
Description CMC,3.3X2.5X2.5MM,200UH,80V,70MA  /  200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 10 kOhms @ 10 MHz 70mA DCR 5.5Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Bourns Inc.
Series SRF3225TABM
Package Tape & Reel
Number of Lines 2
Impedance @ Frequency 10 kOhms @ 10 MHz
Inductance @ Frequency 200 µH @ 100 kHz
Current Rating (Max) 70mA
DC Resistance (DCR) (Max) 5.5Ohm
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.118" L x 0.079" W (3.00mm x 2.00mm)
Height (Max) 0.098" (2.50mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 118-SRF3225TABM-201YDKR,118-SRF3225TABM-201YCT,118-SRF3225TABM-201YTR
Standard Package 2,000
Win Source Part Number 984728-SRF3225TABM-201Y
Ultra Librarian 3D Model Ultra Librarian SRF3225TABM-201Y CAD Model

Description

The Bourns Inc. SRF3225TABM-201Y is a common mode choke filter with a package of tape and reel.

  • Package: Tape and Reel
  • Voltage: 80V DC
  • Current: 70mA (Max)
  • Series: SRF3225TABM
  • AEC-Q200: Yes
  • Mounting: SMD (SMT)
  • Height: 0.098" (2.50mm)
  • Lines: 2
  • Impedance @ Frequency: 10 kOhms @ 10 MHz
  • Inductance @ Frequency: 200 µH @ 100 kHz
  • DC Resistance (DCR) (Max): 5.5Ohm
  • Package/Case: Horizontal with 4 PC pad
  • Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

Kemet
CMC 81UH 6A 2LN TH / Line Common Mode Choke DCR
Need more? Email Us
Wurth Electronics Inc
CMC 10MH 350MA 2LN SMD
Lowest to $0.8564
Wurth Electronics Inc
CMC 350MA 2LN 250OHM SMD AECQ200
Lowest to $0.8564
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us
Wurth Electronics Inc
CMC 11UH 2.5A 2LN 1K OHM SMD / 11 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 2.5A DCR 30mOhm
Lowest to $0.5322
Wurth Electronics Inc
CMC 20MH 200MA 2LN SMD
Lowest to $36.4226
Coilcraft
CMC 18NH 500MA 2LN 100 OHM SMD / 18 nH 2 Line Common Mode Choke Surface Mount 100 Ohms 500mA DCR 77mOhm
Lowest to $0.9263
Pulse
CMC 2.5A 2LN SMD
Lowest to $4.7787
Coilcraft
CMC 98NH 500MA 2LN 420 OHM SMD
Lowest to $1.0008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6503 $57.7605
75+ $1.3541 $101.5575
115+ $1.3118 $150.8570
160+ $1.2695 $203.1200
205+ $1.2271 $251.5555
275+ $1.1002 $302.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,988 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess