EN
  • EN
  • DE
  • IT

SRF7035A-102Y

Part No SRF7035A-102Y
Manufacturer Bourns Inc.
Catalog Common Mode Chokes
Description CMC,7X6X3.5MM,600MIN,3A,SHD,SMD  /  7.9 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100 MHz 3A DCR 23mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Bourns Inc.
Series SRF7035A
Package Tape & Reel
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 1 kOhms @ 100 MHz
Inductance @ Frequency 7.9 µH @ 100 kHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 23mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height (Max) 0.138" (3.50mm)
Package / Case Horizontal, 4 J-Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 118-SRF7035A-102YTR,118-SRF7035A-102YDKR,118-SRF7035A-102YCT
Standard Package 1,200
Win Source Part Number 1095933-SRF7035A-102Y
Ultra Librarian 3D Model Ultra Librarian SRF7035A-102Y CAD Model

Description

The SRF7035A-102Y is a common mode choke from Bourns Inc.

  • Function: Suppress electromagnetic interference (EMI) in power line applications
  • Inductance: 7.9 µH
  • Impedance: 1 kOhms @ 100 MHz
  • Maximum Current: 3A
  • Voltage Rating: 80V
  • Compliance: AEC-Q200 compliant
  • Suitable For: Automotive applications
  • Package: Tape and reel
  • Mounting: Easy to mount on a circuit board
  • Solution: Reliable and cost-effective for EMI suppression

You May Also Be Interested in

Wurth Electronics Inc
CMC 33UH 300MA 2LN 2K OHM SMD
Lowest to $0.9417
Panasonic
CMC 140MA 4LN 65 OHM SMD / 4 Line Common Mode Choke Surface Mount 65 Ohms @ 100 MHz 140mA DCR 1.8Ohm
Lowest to $0.1532
ON Semiconductor
CMC 100MA 6LN SMD ESD / 6 Line Common Mode Choke Surface Mount 100mA DCR 8Ohm (Typ)
Need more? Email Us
Pulse
CMC 100UH 100MA 2LN SMD AEC-Q200 / 100 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm
Lowest to $5.3832
TDK Corporation
CMC 150MA 2LN 2.2KOHM SMD / 2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100 MHz 150mA DCR 2.5Ohm
Lowest to $0.5025
Pulse
CMC 2.5A 2LN SMD
Lowest to $4.7787
Coilcraft
CMC 84NH 500MA 2LN 640 OHM SMD
Need more? Email Us
Wurth Electronics Inc
CMC 300NH 2A 2LN 90OHM SMD / 300 nH @ 100 kHz 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 2A DCR 50mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 100UH 500MA 2LN SMD
Lowest to $0.6946

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8171 $54.5130
70+ $1.4910 $104.3700
105+ $1.4444 $151.6620
145+ $1.3978 $202.6810
190+ $1.3512 $256.7280
250+ $1.2114 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess