EN
  • EN
  • DE

SRN4018TA-220M

Part No SRN4018TA-220M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 22UH 750MA 290MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 35 Weeks
Features 22 µH Semi-Shielded Wirewound Inductor 750 mA 290mOhm Nonstandard
Manufacturer Bourns Inc.
Series SRN4018TA
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SRN4018TA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number SRN4018TA-220MCT, SRN4018TA-220MTR, SRN4018TA-220MDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897401-SRN4018TA-220M
Ultra Librarian 3D Model Ultra Librarian SRN4018TA-220M CAD Model

Description

The SRN4018TA-220M is a semi-shielded power inductor manufactured by Bourns Inc. This inductor is designed for use in a variety of power conversion and filtering applications. Its semi-shielded construction provides a balance between cost-effectiveness and reduced electromagnetic interference (EMI), making it suitable for applications where some EMI suppression is required but a fully shielded inductor is not necessary.

Applications

  • DC-DC converters for voltage regulation.
  • Power supplies in electronic devices.
  • EMI filtering to reduce electromagnetic interference.
  • Buck and boost converters for efficient power conversion.
  • Point-of-load (POL) regulators in distributed power systems.

Features

  • Semi-Shielded Construction: Offers a good balance between EMI reduction and cost.
  • Compact Size: Small footprint for space-constrained applications.
  • High Current Capability: Designed to handle significant current loads without saturation.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power loss.
  • High Inductance Value: Provides effective energy storage for power applications. Inductance value is 22µH.

Benefits

  • Reduced EMI: Semi-shielding minimizes interference with surrounding components, improving system performance.
  • Space Savings: Compact design allows for higher component density on circuit boards.
  • Efficient Power Conversion: Low DCR reduces power losses, improving overall system efficiency.
  • Stable Performance: High-quality materials ensure reliable operation over a wide range of conditions.
  • Cost effective: Semi shielded design balances performance with cost.

Additional Details

The SRN4018TA-220M inductor features a ferrite core and is designed for surface mount technology (SMT). Key specifications include an inductance of 22µH, a tolerance of typically ±20%, a saturation current rating, and a low DC resistance. It is RoHS compliant, ensuring environmental safety. Detailed electrical characteristics, physical dimensions, and soldering recommendations can be found in the product datasheet provided by Bourns Inc.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess