EN
  • EN
  • DE

SRP7028A-2R5M

Part No SRP7028A-2R5M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 2.5UH 7A 22 MOHM SMD / 2.5 µH Shielded Drum Core, Wirewound Inductor 7 A 22mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRP7028A
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Carbonyl Powder
Inductance 2.5 µH
Tolerance ±20%
Current Rating (Amps) 7 A
Current - Saturation (Isat) 13A
Shielding Shielded
DC Resistance (DCR) 22mOhm Max
Q @ Freq 20 @ 100kHz
Frequency - Self Resonant 30MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.287" L x 0.260" W (7.30mm x 6.60mm)
Height - Seated (Max) 0.118" (3.00mm)
Base Product Number SRP7028A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names SRP7028A-2R5MTR,SRP7028A-2R5MCT,SRP7028A-2R5MDKR
Standard Package 1,000
Win Source Part Number 1217551-SRP7028A-2R5M
Ultra Librarian 3D Model Ultra Librarian SRP7028A-2R5M CAD Model

Description

The Bourns SRP7028A-2R5M is a shielded power inductor designed for high-current and high-frequency applications. This inductor is part of the SRP7028A series from Bourns, a well-known manufacturer of electronic components. It is commonly used in DC-DC converters, power supplies, and filtering circuits where efficient power handling and low electromagnetic interference (EMI) are critical. The SRP7028A-2R5M offers a compact size, robust construction, and excellent electrical characteristics, making it suitable for a wide range of applications.

Applications

  • DC-DC Converters: Used as an energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Integrated into power supply circuits for filtering and voltage regulation.
  • Filtering Circuits: Employed in EMI filters to reduce electromagnetic interference.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.
  • Industrial Equipment: Integrated into industrial power systems for efficient energy conversion.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Supports high current levels without significant inductance drop.
  • Compact Size: Allows for space-saving designs.
  • Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic emissions, improving system performance.
  • Increased Efficiency: Low DCR reduces power losses, resulting in higher efficiency.
  • Improved Power Handling: High saturation current allows for greater power delivery.
  • Space-Saving Design: Compact size enables integration into smaller devices.
  • Reliable Performance: Robust construction ensures long-term reliability.

Additional Details

The SRP7028A-2R5M has an inductance value of 2.5 µH (microhenries). The saturation current and DCR values are specified in the datasheet provided by Bourns. Designers should refer to this datasheet for detailed information regarding electrical characteristics, mechanical dimensions, and recommended soldering techniques. Proper layout techniques and component placement are essential for optimal performance. This inductor is a reliable choice for applications requiring efficient power handling, low EMI, and a compact form factor. Its use in various electronic systems underscores its versatility and performance.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Delta Electronics
Lowest to $2.1691
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3737
Others
Lowest to $8.8288
AKM Semiconductor Inc.
Lowest to $4.7066

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0668 $53.3400
115+ $0.8753 $100.6595
180+ $0.8480 $152.6400
245+ $0.8206 $201.0470
320+ $0.7933 $253.8560
425+ $0.7112 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess