EN
  • EN
  • DE

SRR5028-330Y

Part No SRR5028-330Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 33UH 900MA 190MOHM SMD / 33 µH Shielded Drum Core, Wirewound Inductor 900 mA 190mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRR5028
Package Tape & Reel (TR),Cut Tape (CT)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 33 µH
Tolerance ±30%
Current Rating (Amps) 900 mA
Current - Saturation (Isat) 780mA
Shielding Shielded
DC Resistance (DCR) 190mOhm Max
Q @ Freq 11 @ 2.52MHz
Frequency - Self Resonant 13MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Max) 0.118" (3.00mm)
Base Product Number SRR5028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names -SRR5028-330YTR,SRR5028-330Y-ND,SRR5028-330YCT,SRR5028-330YTR,-SRR5028-330Y,-SRR5028-330YCT,SRR5028330Y,-SRR5028-330Y-ND
Standard Package 400
Win Source Part Number 1002946-SRR5028-330Y
Ultra Librarian 3D Model Ultra Librarian SRR5028-330Y CAD Model

Description

The SRR5028-330Y is a shielded, drum core, wirewound inductor from Bourns Inc.

  • Inductance: 33 µH
  • Tolerance: ±30%
  • Core Material: Ferrite
  • Operating Frequency: 2.52MHz
  • Self-Resonant Frequency: 13MHz
  • DC Resistance: 190mOhm Max
  • Current Rating: 900 mA
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Mounting: SMD (SMT)
  • Category: Inductors, Coils, Chokes>Fixed Inductors

You May Also Be Interested in

Others
Lowest to $8.8288
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.4701
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Toko America Inc.
Lowest to $14.7725
Toko America Inc.
Lowest to $18.4996

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1200 $50.4000
110+ $0.9190 $101.0900
170+ $0.8903 $151.3510
235+ $0.8616 $202.4760
305+ $0.8329 $254.0345
405+ $0.7467 $302.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess