EN
  • EN
  • DE

4049AB51K01500

Part No 4049AB51K01500
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FOF GASKET PU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fabric Over Foam
Shape Square
Width 0.252" (6.40mm)
Length 15.000" (381.00mm)
Height 0.252" (6.40mm)
Material Polyurethane Foam, Nickel-Copper Polyester (NI/CU)
Operating Temperature -;5;9;7;10;8;3;4;2;1;2276;609;952;5378;1003;903;1798;150;23;2347;1944;3985;553;17;4535;5417;732;818;0;354;49009;75997;75998;104950;104951;106662;104953;4654;28693;72917;127014;15301;65532;66393;66394;104409;66395;72929;72933;28729;14844;127107;72875;117124;30491;109511;56320;72935;72931;72927;72928;72923;3863;72910;56777;72934;72912;107404;109512;56317;114870;72925;72962;72924;102474;72961;95124;72909;72945;72944;72988;72948;72919;72920;56316;68330;104411;68344;44308;68338;104402;114871;104408;72939;72941;104439;72942;56326;72896;72900;72898;72950;72987;72984;72979;72983;72907;72897;24164;72936;72951;72954;72902;72973;30230;100039;100020;100040;72918;72915;72946;56319;72971;72916;99779;72952;102477;122364;72964;72926;117570;30228;102473;102478;72966;72937;72913;72922;30229;72930;72914;104820;72982;119755;119753;101016;119756;102482;72975;72921;114872;57854;30231;72943;100041;72959;72958;72969;72970;72960;72978;72957;72963;72938;72894;72967;72949;72956;72911;72899;83731;83732;54753;94799;36170;75289;54756;62;61;3;2;243;839;804;265;241;250;1;17;6;0;2;1;1;307134;575935;346009;347054;347228;350283;350285;402007;402014;402015;402065;1;313968;319373;329015;341166;340264;340266;356287;362108;362721;376978;382719;390522;393101;393544;397568;401959;406666;408167;409068;410290;415925;4859;5215;5376;5576;5744;5812;6031;6126;6157;6202;6204;6219;6446;6516;6547;6582;6590;6664;6670;6744;6754;6819;7022;7037;7091;7152;7180;7241;7385;7582;7665;7682;7761;7859;7948;7977;8041;8144;8148;8192;8318;8399;8445;8451;8489;8503;8701;8851;8876;8914;8933;9099;9100;9146;9149;9210;9258;9264;9328;9398;9420;9489;9726;9812;9857;9873;10080;10091;10208;10289;10303;10308;681426;10579;10653;10747;10753;10888;11164;11270;11360;11374;11377;11543;11627;11628;11709;11740;11770;11906;11909;488790;12022;12051;12091;12138;12140;12441;12479;12524;12557;12777;12893;12939;13003;13130;13177;13224;13319;13390;13446;13588;13682;13693;13724;13741;14243;14251;14296;14372;14541;14635;14660;14675;14897;14902;15002;15036;15096;15230;15342;15346;15606;15765;15788;16030;16069;16198;16211;16295;16315;16569;16645;16665;16745;16915;16979;16982;17026;17033;17255;17257;17364;17421;17637;17714;17717;17810;17824;17833;18157;18160;18215;18434;18494;18557;18678;18727;18741;18926;19020;19110;19152;19293;19296;465084;19362;808770;19387;19625;19917;19920;20027;20030;20147;20175;20183;20185;20353;20390;20571;20643;20722;20921;21038;21080;21142;21206;21349;21425;21438;21452;21636;21639;22035;22115;22494;22496;22562;22571;22675;22702;22704;22813;22849;22992;23044;23328;23329;23333;23395;23421;23468;23617;23670;23845;24054;24261;24264;24537;24540;24642;24753;24777;25530;25952;25986;26001;26011;26267;26268;26476;26518;26660;26853;26875;27052;27105;27449;27479;27527;27816;27831;27892;27964;28135;28168;28336;28864;28868;28929;28983;29002;29048;29287;29331;29348;29425;29447;29561;30008;30174;30188;30415;30417;30596;30663;30689;30712;30889;31063;31645;31751;31769;31771;31944;32162;32442;32527;32833;32855;32948;32958;33206;33401;33430;33544;33548;33645;33647;33922;34020;34405;34482;34937;34945;34946;35277;35690;35710;35973;36345;36870;36955;36967;37275;37322;37593;37644;38003;38230;38279;38437;40796;41417;41657;41693;42429;42670;42727;637607;43019;43030;43066;43355;43648;43890;44104;44307;44320;44590;44979;45181;45196;45373;46346;46859;47151;47306;48101;49543;49958;472215;50330;50452;50462;50504;51743;52595;53536;54595;54598;55007;56128;56144;56268;56388;58399;58453;58597;58977;59737;60268;60488;60604;60817;62292;122694;125659;126100;170198;172262;172878;174837;816459;204225;207762;229824;234604;250493;272034;282128;284928;295895;296494;298079;64696;76505;81052;81119;82919;152330;152417;1;6219;6754;7977;8489;470874;9099;9149;9215;9264;93
Ultra Librarian 3D Model Ultra Librarian 4049AB51K01500 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $1.8472
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
ITT Cannon, LLC
CANNON UNIVERSAL CONTACT SERIES | UNIVERSAL CONTACT 1.8MM SMD
Lowest to $0.1178
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Harwin Inc.
RFI SHIELD CLIP TIN SMD
Lowest to $0.2635
Harwin Inc.
RFI SHIELD FINGER GOLD 3.5MM SMD / S1761-XX EMI SHIELD FINGER IN TAPE AND REEL
Lowest to $0.2376

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess