EN
  • EN
  • DE

SRR1208-822KL

Part No SRR1208-822KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description SRR1208 Series - Shielded High Power Inductors | FIXED IND 8.2MH 200MA 17 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 8.2mH
Tolerance ±10%
Current Rating (Amps) 200mA
Current - Saturation 220mA
Shielding Shielded
DC Resistance (DCR) 17Ohm Max
Q at Freq 16 at 252kHz
Frequency - Self Resonant 350kHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Parts Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height - Seated (Maximum) 0.335" (8.50mm)
Family Part Number SRR1208
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734665-SRR1208-822KL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRR1208-822KL CAD Model

Description

The SRR1208-822KL is a shielded power inductor from Bourns Inc., designed for a variety of power management applications. It offers high current handling capabilities and a low DC resistance, making it suitable for use in DC-DC converters and power supply filtering circuits. The shielded construction minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used as an energy storage element in switching regulators.
  • Power Supply Filtering: Reduces ripple and noise in power supply outputs.
  • LED Lighting: Provides efficient power conversion for LED drivers.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices.
  • Automotive Electronics: Used in automotive power management systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Handles high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Surface Mount Technology (SMT): Enables automated assembly.
  • Compact Size: Suitable for space-constrained applications.
  • Operating Temperature Range: Stable performance over a wide temperature range.

Benefits:

  • Reduced EMI: Shielding minimizes interference with surrounding components.
  • High Efficiency: Low DCR minimizes power losses and improves overall system efficiency.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Space Saving: Compact size allows for use in miniature electronic devices.
  • Reliable Performance: Designed for stable and consistent operation in demanding applications.

Additional Details:

The SRR1208-822KL inductor has an inductance value of 8.2 µH (822 = 8.2 x 10^1) with a tolerance that is typically around ±10%. The 'KL' likely refers to the tolerance code and/or packaging details - consult the Bourns datasheet for clarification. This inductor is designed for surface mount assembly and is commonly used in switching power supplies and other high-frequency circuits. It's important to consult the official Bourns datasheet for complete specifications, including rated current, saturation current, and temperature characteristics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess