EN
  • EN
  • DE

SRR7032-471M

Part No SRR7032-471M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 470UH 200MA 2.4OHM SMD / 470 µH Shielded Drum Core, Wirewound Inductor 200 mA 2.4Ohm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRR7032
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 470 µH
Tolerance ±20%
Current Rating (Amps) 200 mA
Current - Saturation (Isat) 200mA
Shielding Shielded
DC Resistance (DCR) 2.4Ohm Max
Q @ Freq 34 @ 796kHz
Frequency - Self Resonant 5.1MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.276" L x 0.276" W (7.00mm x 7.00mm)
Height - Seated (Max) 0.134" (3.40mm)
Base Product Number SRR7032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names SRR7032-471MTR,SRR7032-471MDKR,SRR7032-471M-ND,SRR7032471M,-SRR7032-471M,-SRR7032-471M-ND,SRR7032-471MCT,-SRR7032-471MTR,-SRR7032-471MCT
Standard Package 1,500
Win Source Part Number 978434-SRR7032-471M
Ultra Librarian 3D Model Ultra Librarian SRR7032-471M CAD Model

Description

Bourns Inc. has designed the SRR7032, a fixed inductor with a drum core, wirewound type.

  • Manufacturer: Bourns Inc.
  • Model: SRR7032
  • Type: Fixed Inductor, Drum Core, Wirewound
  • Shielded: Yes
  • Inductance: 470 µH
  • Height: 0.134" (3.40mm)
  • Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
  • Tolerance: ±20%
  • Q @ Freq: 34 @ 796kHz
  • Frequency Self-Resonant: 5.1MHz
  • DC Resistance (DCR): 2.4Ohm Max
  • Ideal for: Applications related to electronic circuits, particularly in the field of power electronics

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
TDK Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7903 $51.3695
155+ $0.6485 $100.5175
240+ $0.6282 $150.7680
330+ $0.6080 $200.6400
430+ $0.5877 $252.7110
570+ $0.5269 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess