EN
  • EN
  • DE

BL-HS136-TR

Part No BL-HS136-TR
Manufacturer BRIGHT LED
Catalog HOT - SALES and EOL Components (B - C)
Description LED, Single, 660nm Wave Length, 20mcd Intensity, Tape and Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BRIGHT LED
Win Source Part Number 236148-BL-HS136-TR
Popularity Low
Supply and Demand Status Balance
Family Name BL-HS136-TR
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BL-HS136-TR CAD Model

Description

Product Description

The BL-HS136-TR is a high-performance electronic component preferred for its stability and adaptability. It is tailored to meet the requirements of an extensive range of electronic applications, providing a seamless user experience.

Features and Benefits

  • Superior Stability: Ensures unfluctuating operation in different environments.
  • Efficient Design: Optimizes space and performance in device configuration.
  • Wide Application Range: Suitable for various types of devices and systems.

Applications

  • Gaming Consoles
  • Wireless Networks
  • Instrumentation
  • Data Processing Equipment

Additional details: Known for its excellent performance metrics, the BL-HS136-TR is ideal for projects demanding both efficiency and reliability.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess