EN
  • EN
  • DE

AMPAL16L8LPC

Part No AMPAL16L8LPC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044968-AMPAL16L8LPC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPAL16L8LPC CAD Model

Description

The AMPAL16L8LPC is a programmable array logic (PAL) device manufactured by Rochester Electronics. This device is a re-engineered version of the original PAL16L8, ensuring continued availability for legacy systems and new designs where a simple, cost-effective logic solution is required. As a member of the PAL family, the AMPAL16L8LPC offers a versatile building block for implementing custom logic functions in a wide range of digital systems.

Applications

  • Address decoding in memory systems: Implementing address decoding logic for memory banks in embedded systems and computer architectures.
  • Peripheral device control: Controlling and interfacing with various peripheral devices such as sensors, actuators, and communication interfaces.
  • Glue logic for microprocessors: Providing essential glue logic to connect microprocessors with other components in a system.
  • State machine implementation: Implementing small to medium-sized state machines for controlling sequential operations.
  • Combinatorial logic functions: Implementing various combinatorial logic functions such as encoders, decoders, multiplexers, and comparators.

Features

  • Programmable AND array: Allows for custom logic functions to be implemented by programming the AND array.
  • Fixed OR array: Provides a fixed OR array that combines the outputs of the AND array to generate the final output signals.
  • Eight outputs: Offers eight output pins for implementing various logic functions.
  • Low power consumption: Operates at low power consumption levels, making it suitable for battery-powered applications.
  • Wide operating voltage range: Supports a wide operating voltage range, providing flexibility in system design.
  • Fast propagation delay: Offers fast propagation delay, ensuring quick response times in high-speed systems.

Benefits

  • Flexibility: Programmable logic allows for design changes without requiring hardware modifications.
  • Reduced component count: Replaces multiple discrete logic gates, reducing board space and cost.
  • Improved system performance: Fast propagation delay ensures quick response times.
  • Cost-effectiveness: Provides a cost-effective solution for implementing custom logic functions.
  • Simplified design: Simplifies the design process by allowing designers to implement complex logic functions with a single device.

Additional Details

The AMPAL16L8LPC is typically programmed using a PAL programmer. It is available in various package options, including DIP and PLCC. The device is TTL compatible and operates over a standard temperature range.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4166 $61.2498
7+ $16.7521 $117.2647
11+ $16.2287 $178.5157
15+ $15.7052 $235.5780
20+ $15.1817 $303.6340
26+ $13.6111 $353.8886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess