EN
  • EN
  • DE

BP2833K

Part No BP2833K
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819586-BP2833K
Ultra Librarian 3D Model Ultra Librarian BP2833K CAD Model

Description

The BP2833K is a power management IC designed by Bright Power, primarily for driving LED lighting. Its main function is to provide efficient and stable power to LEDs, ensuring optimal performance and longevity in various lighting applications.

Applications

  • LED Bulbs: Used in the design of LED bulbs for residential and commercial lighting.
  • LED Tube Lights: Employed as a driver for LED tube lights, commonly found in offices and workshops.
  • LED Downlights: Integrated into LED downlights used for recessed lighting in ceilings.
  • LED Street Lights: Applied in street lighting systems to provide efficient and reliable illumination.
  • LED Panel Lights: Used in flat panel LED lights for office and retail environments.

Features

  • High Efficiency: Minimizes power loss during energy conversion, resulting in lower electricity consumption.
  • Constant Current Output: Ensures consistent and stable current supply to the LEDs, preventing damage and maintaining brightness.
  • Wide Input Voltage Range: Compatible with a broad range of AC input voltages, providing flexibility in different regions.
  • Over-Voltage Protection (OVP): Protects the LEDs and driver circuitry from excessive voltage surges.
  • Over-Temperature Protection (OTP): Prevents overheating of the IC, ensuring long-term reliability.
  • Short-Circuit Protection (SCP): Safeguards the driver and LEDs from damage caused by short circuits.

Benefits

  • Energy Savings: Reduces energy consumption due to the high efficiency of the driver.
  • Extended LED Lifespan: Stable current regulation and protection features prolong the lifespan of the LEDs.
  • Improved Reliability: Robust protection mechanisms ensure reliable operation in various environmental conditions.
  • Lower Maintenance Costs: Longer LED lifespan and reliable operation contribute to reduced maintenance requirements.

Additional Details

The BP2833K likely utilizes a flyback or buck-boost topology for efficient power conversion. The datasheet from Bright Power will provide detailed specifications such as input voltage range, output current, switching frequency, and thermal characteristics. External components, like inductors, capacitors, and resistors, play a critical role in optimizing the driver's performance and ensuring compliance with relevant safety standards. Consulting the application notes provided by Bright Power is essential for proper implementation and achieving the desired lighting performance.

You May Also Be Interested in

Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,731 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess